Panasonic 0.33 OHM 2W Resistor ERJ-14BQFR33U

Description
RES 0.33 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR33U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR33U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 2W Resistor - 52-ERJ-14BQFR33U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 2W Resistor
52-ERJ-14BQFR33U
0.33 OHM 2W Resistor 52-ERJ-14BQFR33U
RES 0.33 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR33U can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR33U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR33U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R33, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 15R1379 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
15R1379
Res, R33, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 15R1379
RES, R33, 1%, 0.5W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R33, 1%, 0.5W, THICK FILM, 1210; Resistance:0.33ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-14BQFR33U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-14BQFR33U
Resistors - Chip Resistor - Surface Mount ERJ-14BQFR33U
RES 0.33 OHM 1% 1/2W 1210

RES 0.33 OHM 1% 1/2W 1210

Supplier's Site
PANASONIC ELECTRONIC COMPONENTS - ERJ14BQFR33U - RESISTOR, 1210, 0.5W, 1%, 0R33 - 590-ERJ-14BQFR33U - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS - ERJ14BQFR33U - RESISTOR, 1210, 0.5W, 1%, 0R33
590-ERJ-14BQFR33U
PANASONIC ELECTRONIC COMPONENTS - ERJ14BQFR33U - RESISTOR, 1210, 0.5W, 1%, 0R33 590-ERJ-14BQFR33U
PANASONIC ELECTRONIC COMPONENTS - ERJ14BQFR33U - RESISTOR, 1210, 0.5W, 1%, 0R33

PANASONIC ELECTRONIC COMPONENTS - ERJ14BQFR33U - RESISTOR, 1210, 0.5W, 1%, 0R33

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-14BQFR33U 15R1379 ERJ-14BQFR33U 590-ERJ-14BQFR33U
Product Name 0.33 OHM 2W Resistor Res, R33, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic Resistors - Chip Resistor - Surface Mount PANASONIC ELECTRONIC COMPONENTS - ERJ14BQFR33U - RESISTOR, 1210, 0.5W, 1%, 0R33
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric] 1210 (3225 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers