Panasonic 0.3 OHM 2W Resistor ERJ-14BQFR30U

Description
RES 0.3 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR30U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR30U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.3 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR30U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR30U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 OHM 2W Resistor - 52-ERJ-14BQFR30U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 2W Resistor
52-ERJ-14BQFR30U
0.3 OHM 2W Resistor 52-ERJ-14BQFR30U
RES 0.3 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR30U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR30U can be used for catalog matching and distributor lookup.

RES 0.3 OHM 1% 1/2W 1210 Product overview: ERJ-14BQFR30U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQFR30U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 51W7804 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
51W7804
Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 51W7804
RES, R3, 1%, 0.5W, THICK FILM, 1210; Resistance:0.3ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R3, 1%, 0.5W, THICK FILM, 1210; Resistance:0.3ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2103 - Newark, An Avnet Company
Chicago, IL, United States
Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2103
Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2103
RES, R3, 1%, 0.5W, THICK FILM, 1210; Resistance:0.3ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R3, 1%, 0.5W, THICK FILM, 1210; Resistance:0.3ohm; Product Range:ERJ14B Series; Resistor Case / Package:1210 [3225 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-14BQFR30U 51W7804
Product Name 0.3 OHM 2W Resistor Res, R3, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 0.3000 ohms 0.3000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details