Panasonic Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic ERJ-14BQF6R2U

Description
RES, 6R2, 1%, 0.5W, THICK FILM, 1210; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 6R2, 1%, 0.5W, THICK FILM, 1210; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 55Y9551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
55Y9551
Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 55Y9551
RES, 6R2, 1%, 0.5W, THICK FILM, 1210; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

RES, 6R2, 1%, 0.5W, THICK FILM, 1210; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2116
Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2116
RES, 6R2, 1%, 0.5W, THICK FILM, 1210; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 6R2, 1%, 0.5W, THICK FILM, 1210; Resistance:6.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55Y9551 57AK2116
Product Name Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic Res, 6R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details