Panasonic Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic ERJ-14BQF5R1U

Description
RES, 5R1, 1%, 0.5W, THICK FILM, 1210; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 5R1, 1%, 0.5W, THICK FILM, 1210; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 55Y9550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
55Y9550
Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 55Y9550
RES, 5R1, 1%, 0.5W, THICK FILM, 1210; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

RES, 5R1, 1%, 0.5W, THICK FILM, 1210; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2114
Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2114
RES, 5R1, 1%, 0.5W, THICK FILM, 1210; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 5R1, 1%, 0.5W, THICK FILM, 1210; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55Y9550 57AK2114
Product Name Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic Res, 5R1, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED20L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details