Panasonic Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic ERJ-14BQF4R7U

Description
RES, 4R7, 1%, 0.5W, THICK FILM, 1210; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 0.5W, THICK FILM, 1210; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 15R1393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
15R1393
Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 15R1393
RES, 4R7, 1%, 0.5W, THICK FILM, 1210; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

RES, 4R7, 1%, 0.5W, THICK FILM, 1210; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2113
Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2113
RES, 4R7, 1%, 0.5W, THICK FILM, 1210; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 4R7, 1%, 0.5W, THICK FILM, 1210; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1393 57AK2113
Product Name Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic Res, 4R7, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details