Panasonic Res, 2R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic ERJ-14BQF2R2U

Description
RES, 2R2, 1%, 0.5W, THICK FILM, 1210; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes
Description
RES, 2R2, 1%, 0.5W, THICK FILM, 1210; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 15R1389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
15R1389
Res, 2R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 15R1389
RES, 2R2, 1%, 0.5W, THICK FILM, 1210; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

RES, 2R2, 1%, 0.5W, THICK FILM, 1210; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1389
Product Name Res, 2R2, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details