Panasonic SMD 1.5 OHM 2W Resistor ERJ-14BQF1R5U

Description
RES SMD 1.5 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.5 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5 OHM 2W Resistor - 52-ERJ-14BQF1R5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 OHM 2W Resistor
52-ERJ-14BQF1R5U
SMD 1.5 OHM 2W Resistor 52-ERJ-14BQF1R5U
RES SMD 1.5 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R5U can be used for catalog matching and distributor lookup.

RES SMD 1.5 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R5U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 56W0557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
56W0557
Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 56W0557
RES, 1R5, 1%, 0.5W, THICK FILM, 1210; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

RES, 1R5, 1%, 0.5W, THICK FILM, 1210; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2110
Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2110
RES, 1R5, 1%, 0.5W, THICK FILM, 1210; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R5, 1%, 0.5W, THICK FILM, 1210; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-14BQF1R5U 56W0557 57AK2110
Product Name SMD 1.5 OHM 2W Resistor Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic Res, 1R5, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1625893-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details