Panasonic SMD 1.2 OHM 2W Resistor ERJ-14BQF1R2U

Description
RES SMD 1.2 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.2 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2 OHM 2W Resistor - 52-ERJ-14BQF1R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2 OHM 2W Resistor
52-ERJ-14BQF1R2U
SMD 1.2 OHM 2W Resistor 52-ERJ-14BQF1R2U
RES SMD 1.2 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R2U can be used for catalog matching and distributor lookup.

RES SMD 1.2 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-14BQF1R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-14BQF1R2U
Chip Resistor - Surface Mount ERJ-14BQF1R2U
RES SMD 1.2 OHM 1% 1/2W 1210

RES SMD 1.2 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-14BQF1R2U ERJ-14BQF1R2U
Product Name SMD 1.2 OHM 2W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric)
Resistance Range 1.2 ohms 1.2 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details