Panasonic SMD 1 OHM 2W Resistor ERJ-14BQF1R0U

Description
RES SMD 1 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 OHM 2W Resistor - 52-ERJ-14BQF1R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 2W Resistor
52-ERJ-14BQF1R0U
SMD 1 OHM 2W Resistor 52-ERJ-14BQF1R0U
RES SMD 1 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R0U can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 1% 1/2W 1210 Product overview: ERJ-14BQF1R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-14BQF1R0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 57AK2109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
57AK2109
Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 57AK2109
RES, 1R, 1%, 0.5W, THICK FILM, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 1%, 0.5W, THICK FILM, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic - 15R1385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
15R1385
Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic 15R1385
RES, 1R, 1%, 0.5W, THICK FILM, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B Series RoHS Compliant: Yes

RES, 1R, 1%, 0.5W, THICK FILM, 1210; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ14B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-14BQF1R0U 57AK2109 15R1385
Product Name SMD 1 OHM 2W Resistor Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic Res, 1R, 1%, 0.5W, Thick Film, 1210; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details