Panasonic RES SMD 820 OHM 5% 3/4W 2010 ERJ-12ZYJ821U

Description
RES SMD 820 OHM 5% 3/4W 2010
Description
RES SMD 820 OHM 5% 3/4W 2010

Suppliers

Company
Product
Description
Supplier Links
RES SMD 820 OHM 5% 3/4W 2010 - 590-ERJ-12ZYJ821U - Utmel Electronic Limited
Hong Kong, China
RES SMD 820 OHM 5% 3/4W 2010
590-ERJ-12ZYJ821U
RES SMD 820 OHM 5% 3/4W 2010 590-ERJ-12ZYJ821U
RES SMD 820 OHM 5% 3/4W 2010

RES SMD 820 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-12ZYJ821U
Product Name RES SMD 820 OHM 5% 3/4W 2010
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; Surface Mount
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details