Panasonic Automotive SMD 0.75W Resistor ERJ-12ZYJ6R2U

Description
6.2R 5% 0.75W 2010 SMD Chip Resistor AEC-Q200 Product overview: ERJ-12ZYJ6R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ6R2U can be used for catalog matching and distributor lookup.
Request a Quote
Description
6.2R 5% 0.75W 2010 SMD Chip Resistor AEC-Q200 Product overview: ERJ-12ZYJ6R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ6R2U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.75W Resistor - 52-ERJ-12ZYJ6R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W Resistor
52-ERJ-12ZYJ6R2U
Automotive SMD 0.75W Resistor 52-ERJ-12ZYJ6R2U
6.2R 5% 0.75W 2010 SMD Chip Resistor AEC-Q200 Product overview: ERJ-12ZYJ6R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ6R2U can be used for catalog matching and distributor lookup.

6.2R 5% 0.75W 2010 SMD Chip Resistor AEC-Q200 Product overview: ERJ-12ZYJ6R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ6R2U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ6R2U
Product Name Automotive SMD 0.75W Resistor
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details