Panasonic Automotive SMD 200V 0.75W Resistor ERJ-12ZYJ684U

Description
Thick Film Chip Resistor 680kR 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ684U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ684U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thick Film Chip Resistor 680kR 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ684U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ684U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200V 0.75W Resistor - 52-ERJ-12ZYJ684U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200V 0.75W Resistor
52-ERJ-12ZYJ684U
Automotive SMD 200V 0.75W Resistor 52-ERJ-12ZYJ684U
Thick Film Chip Resistor 680kR 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ684U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ684U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 680kR 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ684U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ684U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ684U
Product Name Automotive SMD 200V 0.75W Resistor
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details