Panasonic SMD 620 Ohm 0.75W 200V Resistor ERJ-12ZYJ621U

Description
620 Ohm 5% 0.75W 200V Thick Film SMD Chip Resistor Product overview: ERJ-12ZYJ621U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ621U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620 Ohm 5% 0.75W 200V Thick Film SMD Chip Resistor Product overview: ERJ-12ZYJ621U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ621U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 620 Ohm 0.75W 200V Resistor - 52-ERJ-12ZYJ621U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 620 Ohm 0.75W 200V Resistor
52-ERJ-12ZYJ621U
SMD 620 Ohm 0.75W 200V Resistor 52-ERJ-12ZYJ621U
620 Ohm 5% 0.75W 200V Thick Film SMD Chip Resistor Product overview: ERJ-12ZYJ621U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ621U can be used for catalog matching and distributor lookup.

620 Ohm 5% 0.75W 200V Thick Film SMD Chip Resistor Product overview: ERJ-12ZYJ621U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ621U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Aec-Q200, Thick Film, 620R, 2010; Resistance Panasonic - 51W7771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 620R, 2010; Resistance Panasonic
51W7771
Res, Aec-Q200, Thick Film, 620R, 2010; Resistance Panasonic 51W7771
RES, AEC-Q200, THICK FILM, 620R, 2010; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 620R, 2010; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-12ZYJ621U 51W7771
Product Name SMD 620 Ohm 0.75W 200V Resistor Res, Aec-Q200, Thick Film, 620R, 2010; Resistance Panasonic
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers