Panasonic Automotive SMD 5.6 Ohm 200V Resistor ERJ-12ZYJ5R6U

Description
Thick Film Chip Resistor 5.6 Ohm 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ5R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6 Ohm, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ5R6U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thick Film Chip Resistor 5.6 Ohm 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ5R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6 Ohm, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ5R6U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 5.6 Ohm 200V Resistor - 52-ERJ-12ZYJ5R6U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 5.6 Ohm 200V Resistor
52-ERJ-12ZYJ5R6U
Automotive SMD 5.6 Ohm 200V Resistor 52-ERJ-12ZYJ5R6U
Thick Film Chip Resistor 5.6 Ohm 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ5R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6 Ohm, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ5R6U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 5.6 Ohm 5% 2010 SMD 200V 0.75W AEC-Q200 Product overview: ERJ-12ZYJ5R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6 Ohm, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ5R6U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ5R6U
Product Name Automotive SMD 5.6 Ohm 200V Resistor
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details