Panasonic Automotive SMD 4W 200V Resistor ERJ-12ZYJ564U

Description
Thick Film Chip Resistor 560kΩ 5% 2010 SMD 3/4W 200V AEC-Q200 Product overview: ERJ-12ZYJ564U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ564U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 560kΩ 5% 2010 SMD 3/4W 200V AEC-Q200 Product overview: ERJ-12ZYJ564U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ564U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 4W 200V Resistor - 52-ERJ-12ZYJ564U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4W 200V Resistor
52-ERJ-12ZYJ564U
Automotive SMD 4W 200V Resistor 52-ERJ-12ZYJ564U
Thick Film Chip Resistor 560kΩ 5% 2010 SMD 3/4W 200V AEC-Q200 Product overview: ERJ-12ZYJ564U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ564U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 560kΩ 5% 2010 SMD 3/4W 200V AEC-Q200 Product overview: ERJ-12ZYJ564U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ564U can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic - 51W7766 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic
51W7766
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic 51W7766
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 kohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-12ZYJ564U 51W7766
Product Name Automotive SMD 4W 200V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Kohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic
Resistance Range 560000 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details