Panasonic Automotive SMD 43 Ohm 0.75W Resistor ERJ-12ZYJ430U

Description
2010 Chip Resistor 43 Ohm 5% 0.75W 200V SMD AEC-Q200 Product overview: ERJ-12ZYJ430U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 43 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 43 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ430U can be used for catalog matching and distributor lookup.
Request a Quote
Description
2010 Chip Resistor 43 Ohm 5% 0.75W 200V SMD AEC-Q200 Product overview: ERJ-12ZYJ430U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 43 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 43 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ430U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 43 Ohm 0.75W Resistor - 52-ERJ-12ZYJ430U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 43 Ohm 0.75W Resistor
52-ERJ-12ZYJ430U
Automotive SMD 43 Ohm 0.75W Resistor 52-ERJ-12ZYJ430U
2010 Chip Resistor 43 Ohm 5% 0.75W 200V SMD AEC-Q200 Product overview: ERJ-12ZYJ430U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 43 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 43 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ430U can be used for catalog matching and distributor lookup.

2010 Chip Resistor 43 Ohm 5% 0.75W 200V SMD AEC-Q200 Product overview: ERJ-12ZYJ430U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 43 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 43 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ430U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ430U
Product Name Automotive SMD 43 Ohm 0.75W Resistor
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details