Panasonic Automotive SMD 750mW Resistor ERJ-12ZYJ3R3U

Description
SMD Chip Resistor 3.3R 5% 750mW 2010 Thick Film AEC-Q200 Product overview: ERJ-12ZYJ3R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ3R3U can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMD Chip Resistor 3.3R 5% 750mW 2010 Thick Film AEC-Q200 Product overview: ERJ-12ZYJ3R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ3R3U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 750mW Resistor - 52-ERJ-12ZYJ3R3U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 750mW Resistor
52-ERJ-12ZYJ3R3U
Automotive SMD 750mW Resistor 52-ERJ-12ZYJ3R3U
SMD Chip Resistor 3.3R 5% 750mW 2010 Thick Film AEC-Q200 Product overview: ERJ-12ZYJ3R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ3R3U can be used for catalog matching and distributor lookup.

SMD Chip Resistor 3.3R 5% 750mW 2010 Thick Film AEC-Q200 Product overview: ERJ-12ZYJ3R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ3R3U can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-12ZYJ3R3U - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-12ZYJ3R3U
Resistors - Chip Resistor - Surface Mount ERJ-12ZYJ3R3U
RES SMD 3.3 OHM 5% 3/4W 2010

RES SMD 3.3 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 52-ERJ-12ZYJ3R3U ERJ-12ZYJ3R3U
Product Name Automotive SMD 750mW Resistor Resistors - Chip Resistor - Surface Mount
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details