Panasonic SMD 390 Ohm 4W 200V Resistor ERJ-12ZYJ391U

Description
390 Ohm 5% 3/4W 200V Thick Film Chip Resistor SMD 2010 Product overview: ERJ-12ZYJ391U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ391U can be used for catalog matching and distributor lookup.
Request a Quote
Description
390 Ohm 5% 3/4W 200V Thick Film Chip Resistor SMD 2010 Product overview: ERJ-12ZYJ391U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ391U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 390 Ohm 4W 200V Resistor - 52-ERJ-12ZYJ391U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390 Ohm 4W 200V Resistor
52-ERJ-12ZYJ391U
SMD 390 Ohm 4W 200V Resistor 52-ERJ-12ZYJ391U
390 Ohm 5% 3/4W 200V Thick Film Chip Resistor SMD 2010 Product overview: ERJ-12ZYJ391U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ391U can be used for catalog matching and distributor lookup.

390 Ohm 5% 3/4W 200V Thick Film Chip Resistor SMD 2010 Product overview: ERJ-12ZYJ391U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ391U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ391U
Product Name SMD 390 Ohm 4W 200V Resistor
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers