Panasonic SMD 0.75W 200V Resistor ERJ-12ZYJ274U

Description
2010 Thick Film Chip Resistor 270kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ274U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ274U can be used for catalog matching and distributor lookup.
Request a Quote
Description
2010 Thick Film Chip Resistor 270kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ274U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ274U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 200V Resistor - 52-ERJ-12ZYJ274U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-ERJ-12ZYJ274U
SMD 0.75W 200V Resistor 52-ERJ-12ZYJ274U
2010 Thick Film Chip Resistor 270kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ274U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ274U can be used for catalog matching and distributor lookup.

2010 Thick Film Chip Resistor 270kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ274U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ274U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ274U
Product Name SMD 0.75W 200V Resistor
Resistance Range 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers