Panasonic Resistors - Chip Resistor - Surface Mount ERJ-12ZYJ204U

Description
Win Source Part Number: 1237231-ERJ-12ZYJ204 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-12Z Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P200KWTRR,P200KWCTR, ERJ12ZYJ204U,P200KWD KR,ERJ12ZYJ204,P200K WCT,P200KWTR,ERJ-12Z YJ204 Base Product Number: ERJ-12 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1237231-ERJ-12ZYJ204 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-12Z Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P200KWTRR,P200KWCTR, ERJ12ZYJ204U,P200KWD KR,ERJ12ZYJ204,P200K WCT,P200KWTR,ERJ-12Z YJ204 Base Product Number: ERJ-12 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237231-ERJ-12ZYJ204U
Resistors - Chip Resistor - Surface Mount 1237231-ERJ-12ZYJ204U
Win Source Part Number: 1237231-ERJ-12ZYJ204 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-12Z Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P200KWTRR,P200KWCTR, ERJ12ZYJ204U,P200KWD KR,ERJ12ZYJ204,P200K WCT,P200KWTR,ERJ-12Z YJ204 Base Product Number: ERJ-12 Product Status: Not For New Designs

Win Source Part Number: 1237231-ERJ-12ZYJ204U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-12Z
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P200KWTRR,P200KWCTR,ERJ12ZYJ204U,P200KWDKR,ERJ12ZYJ204,P200KWCT,P200KWTR,ERJ-12ZYJ204
Base Product Number: ERJ-12
Product Status: Not For New Designs

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-12ZYJ204U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-12ZYJ204U
SMD 4W 200V Resistor 52-ERJ-12ZYJ204U
200kR 5% 3/4W 200V 2010 SMD Chip Resistor Product overview: ERJ-12ZYJ204U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ204U can be used for catalog matching and distributor lookup.

200kR 5% 3/4W 200V 2010 SMD Chip Resistor Product overview: ERJ-12ZYJ204U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ204U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1237231-ERJ-12ZYJ204U 52-ERJ-12ZYJ204U
Product Name Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 200000 ohms 200000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers