Panasonic SMD 1.3 Ohm 4W Resistor ERJ-12ZYJ1R3U

Description
Res Thick Film 2010 1.3 Ohm 5% 3/4W -100ppm/C to 600ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12ZYJ1R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ1R3U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 2010 1.3 Ohm 5% 3/4W -100ppm/C to 600ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12ZYJ1R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ1R3U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1.3 Ohm 4W Resistor - 52-ERJ-12ZYJ1R3U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3 Ohm 4W Resistor
52-ERJ-12ZYJ1R3U
SMD 1.3 Ohm 4W Resistor 52-ERJ-12ZYJ1R3U
Res Thick Film 2010 1.3 Ohm 5% 3/4W -100ppm/C to 600ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12ZYJ1R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ1R3U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 1.3 Ohm 5% 3/4W -100ppm/C to 600ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12ZYJ1R3U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ1R3U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ1R3U
Product Name SMD 1.3 Ohm 4W Resistor
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details