Panasonic SMD 200V 0.75W Resistor ERJ-12ZYJ184U

Description
Thick Film Chip Resistor 180kΩ 5% 2010 SMD 200V 0.75W Product overview: ERJ-12ZYJ184U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ184U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thick Film Chip Resistor 180kΩ 5% 2010 SMD 200V 0.75W Product overview: ERJ-12ZYJ184U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ184U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 0.75W Resistor - 52-ERJ-12ZYJ184U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.75W Resistor
52-ERJ-12ZYJ184U
SMD 200V 0.75W Resistor 52-ERJ-12ZYJ184U
Thick Film Chip Resistor 180kΩ 5% 2010 SMD 200V 0.75W Product overview: ERJ-12ZYJ184U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ184U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 180kΩ 5% 2010 SMD 200V 0.75W Product overview: ERJ-12ZYJ184U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ184U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ184U
Product Name SMD 200V 0.75W Resistor
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details