Panasonic Automotive SMD 750mW 200V Resistor ERJ-12ZYJ182U

Description
Thick Film Chip Resistor 1.8kR 5% 2010 SMD 750mW 200V AEC-Q200 Product overview: ERJ-12ZYJ182U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ182U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thick Film Chip Resistor 1.8kR 5% 2010 SMD 750mW 200V AEC-Q200 Product overview: ERJ-12ZYJ182U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ182U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 750mW 200V Resistor - 52-ERJ-12ZYJ182U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 750mW 200V Resistor
52-ERJ-12ZYJ182U
Automotive SMD 750mW 200V Resistor 52-ERJ-12ZYJ182U
Thick Film Chip Resistor 1.8kR 5% 2010 SMD 750mW 200V AEC-Q200 Product overview: ERJ-12ZYJ182U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ182U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 1.8kR 5% 2010 SMD 750mW 200V AEC-Q200 Product overview: ERJ-12ZYJ182U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ182U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ182U
Product Name Automotive SMD 750mW 200V Resistor
Technology / Construction THICK FILM
Resistance Range 1800 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details