Panasonic SMD 750mW 200V Resistor ERJ-12ZYJ162U

Description
SMD Chip Resistor 2010 1.6kR 5% 750mW 200V Product overview: ERJ-12ZYJ162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ162U can be used for catalog matching and distributor lookup.
Request a Quote
Description
SMD Chip Resistor 2010 1.6kR 5% 750mW 200V Product overview: ERJ-12ZYJ162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ162U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 750mW 200V Resistor - 52-ERJ-12ZYJ162U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750mW 200V Resistor
52-ERJ-12ZYJ162U
SMD 750mW 200V Resistor 52-ERJ-12ZYJ162U
SMD Chip Resistor 2010 1.6kR 5% 750mW 200V Product overview: ERJ-12ZYJ162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ162U can be used for catalog matching and distributor lookup.

SMD Chip Resistor 2010 1.6kR 5% 750mW 200V Product overview: ERJ-12ZYJ162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ162U can be used for catalog matching and distributor lookup.

Supplier's Site
Thick Film Resistors - SMD 2010 1.6Kohms 5% Tolerance - 590-ERJ-12ZYJ162U - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 2010 1.6Kohms 5% Tolerance
590-ERJ-12ZYJ162U
Thick Film Resistors - SMD 2010 1.6Kohms 5% Tolerance 590-ERJ-12ZYJ162U
Thick Film Resistors - SMD 2010 1.6Kohms 5% Tolerance

Thick Film Resistors - SMD 2010 1.6Kohms 5% Tolerance

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52-ERJ-12ZYJ162U 590-ERJ-12ZYJ162U
Product Name SMD 750mW 200V Resistor Thick Film Resistors - SMD 2010 1.6Kohms 5% Tolerance
Resistance Range 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers