Panasonic SMD 0.75W 200V Resistor ERJ-12ZYJ133U

Description
Thick Film Chip Resistor 2010 13kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ133U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ133U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thick Film Chip Resistor 2010 13kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ133U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ133U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 200V Resistor - 52-ERJ-12ZYJ133U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-ERJ-12ZYJ133U
SMD 0.75W 200V Resistor 52-ERJ-12ZYJ133U
Thick Film Chip Resistor 2010 13kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ133U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ133U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2010 13kR 5% 0.75W 200V SMD Product overview: ERJ-12ZYJ133U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ133U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12ZYJ133U
Product Name SMD 0.75W 200V Resistor
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details