Panasonic SMD 12 Ohm 0.75W Resistor ERJ-12ZYJ120U

Description
2010 12 Ohm 5% 0.75W Thick Film SMD Resistor Product overview: ERJ-12ZYJ120U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ120U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 12 Ohm 5% 0.75W Thick Film SMD Resistor Product overview: ERJ-12ZYJ120U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ120U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12 Ohm 0.75W Resistor - 52-ERJ-12ZYJ120U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12 Ohm 0.75W Resistor
52-ERJ-12ZYJ120U
SMD 12 Ohm 0.75W Resistor 52-ERJ-12ZYJ120U
2010 12 Ohm 5% 0.75W Thick Film SMD Resistor Product overview: ERJ-12ZYJ120U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ120U can be used for catalog matching and distributor lookup.

2010 12 Ohm 5% 0.75W Thick Film SMD Resistor Product overview: ERJ-12ZYJ120U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ120U can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic - 51W7654 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic
51W7654
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic 51W7654
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 12 ohm, 750 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-12ZYJ120U 51W7654
Product Name SMD 12 Ohm 0.75W Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 12 Ohm, 750 Mw, 5%, 200 V Rohs Compliant Panasonic
Resistance Range 12 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers