Panasonic SMD 4W Resistor ERJ-12ZYJ114U

Description
RES SMD 110K OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ114U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ114U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 110K OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ114U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ114U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-12ZYJ114U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-12ZYJ114U
SMD 4W Resistor 52-ERJ-12ZYJ114U
RES SMD 110K OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ114U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ114U can be used for catalog matching and distributor lookup.

RES SMD 110K OHM 5% 3/4W 2010 Product overview: ERJ-12ZYJ114U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ114U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ-12ZYJ114U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-12ZYJ114U
Chip Resistor - Surface Mount ERJ-12ZYJ114U
RES SMD 110K OHM 5% 3/4W 2010

RES SMD 110K OHM 5% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-12ZYJ114U ERJ-12ZYJ114U
Product Name SMD 4W Resistor Chip Resistor - Surface Mount
Resistance Range 110000 ohms 110000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details