Panasonic SMD 100 Ohm 4W Resistor ERJ-12ZYJ101U

Description
100 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-12ZYJ101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ101U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-12ZYJ101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ101U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100 Ohm 4W Resistor - 52-ERJ-12ZYJ101U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 4W Resistor
52-ERJ-12ZYJ101U
SMD 100 Ohm 4W Resistor 52-ERJ-12ZYJ101U
100 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-12ZYJ101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ101U can be used for catalog matching and distributor lookup.

100 Ohm 5% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-12ZYJ101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12ZYJ101U can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Thick Film, 100R, 5%, 0.75W, 1812, Reel; Resistance Panasonic - 51W7642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.75W, 1812, Reel; Resistance Panasonic
51W7642
Res, Thick Film, 100R, 5%, 0.75W, 1812, Reel; Resistance Panasonic 51W7642
RES, THICK FILM, 100R, 5%, 0.75W, 1812, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.75W, 1812, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.75W, 1812; Resistance Panasonic - 53W4082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.75W, 1812; Resistance Panasonic
53W4082
Res, Thick Film, 100R, 5%, 0.75W, 1812; Resistance Panasonic 53W4082
RES, THICK FILM, 100R, 5%, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.75W, 1812; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1812 [4532 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-12ZYJ101U 51W7642 53W4082
Product Name SMD 100 Ohm 4W Resistor Res, Thick Film, 100R, 5%, 0.75W, 1812, Reel; Resistance Panasonic Res, Thick Film, 100R, 5%, 0.75W, 1812; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details