Panasonic Chip Resistor - Surface Mount - ERJ-12Y0R00U ERJ-12Y0R00U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036962-ERJ-12Y0R00U Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: Jumper Power (Watts): 0.75W, 3/4W Resistance (Ohms): 0.0 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036962-ERJ-12Y0R00U Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: Jumper Power (Watts): 0.75W, 3/4W Resistance (Ohms): 0.0 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-12Y0R00U
1036962-ERJ-12Y0R00U
Chip Resistor - Surface Mount - ERJ-12Y0R00U 1036962-ERJ-12Y0R00U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036962-ERJ-12Y0R00U Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: Jumper Power (Watts): 0.75W, 3/4W Resistance (Ohms): 0.0 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036962-ERJ-12Y0R00U
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: Jumper
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 0.0
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 0 Ohm 750mW 200V Resistor - 52-ERJ-12Y0R00U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 750mW 200V Resistor
52-ERJ-12Y0R00U
SMD 0 Ohm 750mW 200V Resistor 52-ERJ-12Y0R00U
1812 Thick Film Chip Resistor 0 Ohm 750mW 200V SMD Tape & Reel Product overview: ERJ-12Y0R00U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12Y0R00U can be used for catalog matching and distributor lookup.

1812 Thick Film Chip Resistor 0 Ohm 750mW 200V SMD Tape & Reel Product overview: ERJ-12Y0R00U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12Y0R00U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1036962-ERJ-12Y0R00U 52-ERJ-12Y0R00U
Product Name Chip Resistor - Surface Mount - ERJ-12Y0R00U SMD 0 Ohm 750mW 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details