Panasonic SMD 86.6 Ohm 4W Resistor ERJ-12SF86R6U

Description
Res Thick Film 2010 86.6 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF86R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF86R6U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 86.6 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF86R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF86R6U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 86.6 Ohm 4W Resistor - 52-ERJ-12SF86R6U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 86.6 Ohm 4W Resistor
52-ERJ-12SF86R6U
SMD 86.6 Ohm 4W Resistor 52-ERJ-12SF86R6U
Res Thick Film 2010 86.6 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF86R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF86R6U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 86.6 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF86R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 86.6 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 86.6 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF86R6U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF86R6U
Product Name SMD 86.6 Ohm 4W Resistor
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers