Panasonic Chip Resistor - Surface Mount - ERJ-12SF7501U ERJ-12SF7501U

Description
Manufacturer: Panasonic Win Source Part Number: 918530-ERJ-12SF7501U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.50KACTR-NDR, P7.50KACCT, P7.50KACDKR, P7.50KACTR, P7.50KACCT-NDR, ERJ12SF7501U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918530-ERJ-12SF7501U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.50KACTR-NDR, P7.50KACCT, P7.50KACDKR, P7.50KACTR, P7.50KACCT-NDR, ERJ12SF7501U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-12SF7501U
918530-ERJ-12SF7501U
Chip Resistor - Surface Mount - ERJ-12SF7501U 918530-ERJ-12SF7501U
Manufacturer: Panasonic Win Source Part Number: 918530-ERJ-12SF7501U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P7.50KACTR-NDR, P7.50KACCT, P7.50KACDKR, P7.50KACTR, P7.50KACCT-NDR, ERJ12SF7501U

Manufacturer: Panasonic
Win Source Part Number: 918530-ERJ-12SF7501U
Series: ERJ-12S
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P7.50KACTR-NDR, P7.50KACCT, P7.50KACDKR, P7.50KACTR, P7.50KACCT-NDR, ERJ12SF7501U

Buy Now Datasheet
Automotive SMD 0.75W Resistor - 52-ERJ-12SF7501U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W Resistor
52-ERJ-12SF7501U
Automotive SMD 0.75W Resistor 52-ERJ-12SF7501U
7.5kR 1% 0.75W 2010 SMD Chip Resistor AEC-Q200 Product overview: ERJ-12SF7501U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF7501U can be used for catalog matching and distributor lookup.

7.5kR 1% 0.75W 2010 SMD Chip Resistor AEC-Q200 Product overview: ERJ-12SF7501U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF7501U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-12SF7501U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-12SF7501U
Resistors - Chip Resistor - Surface Mount ERJ-12SF7501U
RES SMD 7.5K OHM 1% 3/4W 2010

RES SMD 7.5K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 918530-ERJ-12SF7501U 52-ERJ-12SF7501U ERJ-12SF7501U
Product Name Chip Resistor - Surface Mount - ERJ-12SF7501U Automotive SMD 0.75W Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details