Panasonic SMD 53.6 OHM 4W Resistor ERJ-12SF53R6U

Description
RES SMD 53.6 OHM 1% 3/4W 2010 Product overview: ERJ-12SF53R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 53.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF53R6U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 53.6 OHM 1% 3/4W 2010 Product overview: ERJ-12SF53R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 53.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF53R6U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 53.6 OHM 4W Resistor - 52-ERJ-12SF53R6U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 53.6 OHM 4W Resistor
52-ERJ-12SF53R6U
SMD 53.6 OHM 4W Resistor 52-ERJ-12SF53R6U
RES SMD 53.6 OHM 1% 3/4W 2010 Product overview: ERJ-12SF53R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 53.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF53R6U can be used for catalog matching and distributor lookup.

RES SMD 53.6 OHM 1% 3/4W 2010 Product overview: ERJ-12SF53R6U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53.6 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 53.6 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF53R6U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF53R6U
Product Name SMD 53.6 OHM 4W Resistor
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers