Panasonic Automotive SMD 40.2 Ohm 0.75W Resistor ERJ-12SF40R2U

Description
2010 SMD Resistor 40.2 Ohm 1% 0.75W AEC-Q200 Product overview: ERJ-12SF40R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 40.2 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 40.2 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF40R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 SMD Resistor 40.2 Ohm 1% 0.75W AEC-Q200 Product overview: ERJ-12SF40R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 40.2 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 40.2 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF40R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 40.2 Ohm 0.75W Resistor - 52-ERJ-12SF40R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 40.2 Ohm 0.75W Resistor
52-ERJ-12SF40R2U
Automotive SMD 40.2 Ohm 0.75W Resistor 52-ERJ-12SF40R2U
2010 SMD Resistor 40.2 Ohm 1% 0.75W AEC-Q200 Product overview: ERJ-12SF40R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 40.2 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 40.2 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF40R2U can be used for catalog matching and distributor lookup.

2010 SMD Resistor 40.2 Ohm 1% 0.75W AEC-Q200 Product overview: ERJ-12SF40R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 40.2 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 40.2 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF40R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 2010 40.2 Ohm 1% 0.75W(3/4W) ±100ppm/C Molded SMD Automotive Embossed T/R - 590-ERJ-12SF40R2U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2010 40.2 Ohm 1% 0.75W(3/4W) ±100ppm/C Molded SMD Automotive Embossed T/R
590-ERJ-12SF40R2U
Res Thick Film 2010 40.2 Ohm 1% 0.75W(3/4W) ±100ppm/C Molded SMD Automotive Embossed T/R 590-ERJ-12SF40R2U
Res Thick Film 2010 40.2 Ohm 1% 0.75W(3/4W) ±100ppm/C Molded SMD Automotive Embossed T/R

Res Thick Film 2010 40.2 Ohm 1% 0.75W(3/4W) ±100ppm/C Molded SMD Automotive Embossed T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52-ERJ-12SF40R2U 590-ERJ-12SF40R2U
Product Name Automotive SMD 40.2 Ohm 0.75W Resistor Res Thick Film 2010 40.2 Ohm 1% 0.75W(3/4W) ±100ppm/C Molded SMD Automotive Embossed T/R
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details