Panasonic SMD 348 Ohm 4W Resistor ERJ-12SF3480U

Description
Res Thick Film 2010 348 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3480U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 348 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3480U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 348 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3480U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 348 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3480U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 348 Ohm 4W Resistor - 52-ERJ-12SF3480U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 348 Ohm 4W Resistor
52-ERJ-12SF3480U
SMD 348 Ohm 4W Resistor 52-ERJ-12SF3480U
Res Thick Film 2010 348 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3480U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 348 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3480U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 348 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3480U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 348 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 348 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3480U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF3480U
Product Name SMD 348 Ohm 4W Resistor
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers