Panasonic SMD 332 Ohm 4W Resistor ERJ-12SF3320U

Description
Res Thick Film 2010 332 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3320U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 332 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3320U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 332 Ohm 4W Resistor - 52-ERJ-12SF3320U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 332 Ohm 4W Resistor
52-ERJ-12SF3320U
SMD 332 Ohm 4W Resistor 52-ERJ-12SF3320U
Res Thick Film 2010 332 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3320U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 332 Ohm 1% 3/4W ±100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3320U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 332 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 332 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3320U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF3320U
Product Name SMD 332 Ohm 4W Resistor
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details