Panasonic SMD 4W Resistor ERJ-12SF3162U

Description
Res Thick Film 2010 31.6K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3162U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 31.6K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3162U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-12SF3162U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-12SF3162U
SMD 4W Resistor 52-ERJ-12SF3162U
Res Thick Film 2010 31.6K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3162U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 31.6K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF3162U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF3162U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-12SF3162U
918529-ERJ-12SF3162U
Chip Resistor - Surface Mount - ERJ-12SF3162U 918529-ERJ-12SF3162U
Manufacturer: Panasonic Win Source Part Number: 918529-ERJ-12SF3162U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 31.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P31.6KACCT-NDR, ERJ12SF3162U, P31.6KACTR, P31.6KACCT, P31.6KACDKR, P31.6KACTR-NDR, P31.6KACDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918529-ERJ-12SF3162U
Series: ERJ-12S
Operating Temperature Range: -55°C ~ 155°C
Features: 31.6 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P31.6KACCT-NDR, ERJ12SF3162U, P31.6KACTR, P31.6KACCT, P31.6KACDKR, P31.6KACTR-NDR, P31.6KACDKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-12SF3162U 918529-ERJ-12SF3162U
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - ERJ-12SF3162U
Resistance Range 31600 ohms
Tolerance 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details