Panasonic SMD 287 OHM 4W Resistor ERJ-12SF2870U

Description
RES SMD 287 OHM 1% 3/4W 2010 Product overview: ERJ-12SF2870U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2870U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 287 OHM 1% 3/4W 2010 Product overview: ERJ-12SF2870U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2870U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 287 OHM 4W Resistor - 52-ERJ-12SF2870U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 287 OHM 4W Resistor
52-ERJ-12SF2870U
SMD 287 OHM 4W Resistor 52-ERJ-12SF2870U
RES SMD 287 OHM 1% 3/4W 2010 Product overview: ERJ-12SF2870U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2870U can be used for catalog matching and distributor lookup.

RES SMD 287 OHM 1% 3/4W 2010 Product overview: ERJ-12SF2870U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2870U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF2870U
Product Name SMD 287 OHM 4W Resistor
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers