Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-12SF2700U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic - 51W7066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
51W7066
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic 51W7066
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 270 ohm, 750 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W7066
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 270 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details