Panasonic Automotive SMD 24.9 Ohm 0.75W Resistor ERJ-12SF24R9U

Description
2010 SMD Resistor 24.9 Ohm 1% 0.75W 200V AEC-Q200 Product overview: ERJ-12SF24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24.9 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24.9 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF24R9U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 SMD Resistor 24.9 Ohm 1% 0.75W 200V AEC-Q200 Product overview: ERJ-12SF24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24.9 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24.9 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF24R9U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 24.9 Ohm 0.75W Resistor - 52-ERJ-12SF24R9U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 24.9 Ohm 0.75W Resistor
52-ERJ-12SF24R9U
Automotive SMD 24.9 Ohm 0.75W Resistor 52-ERJ-12SF24R9U
2010 SMD Resistor 24.9 Ohm 1% 0.75W 200V AEC-Q200 Product overview: ERJ-12SF24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24.9 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24.9 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF24R9U can be used for catalog matching and distributor lookup.

2010 SMD Resistor 24.9 Ohm 1% 0.75W 200V AEC-Q200 Product overview: ERJ-12SF24R9U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 24.9 Ohm, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 24.9 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF24R9U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF24R9U
Product Name Automotive SMD 24.9 Ohm 0.75W Resistor
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers