Panasonic SMD 4W Resistor ERJ-12SF2151U

Description
Res Thick Film 2010 2.15K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF2151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2151U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 2.15K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF2151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2151U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-12SF2151U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-12SF2151U
SMD 4W Resistor 52-ERJ-12SF2151U
Res Thick Film 2010 2.15K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF2151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2151U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 2.15K Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF2151U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF2151U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF2151U
Product Name SMD 4W Resistor
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details