Panasonic Automotive SMD 0.75W Resistor ERJ-12SF1783U

Description
2010 178kΩ 1% 0.75W SMD Chip Resistor, AEC-Q200 Product overview: ERJ-12SF1783U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1783U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 178kΩ 1% 0.75W SMD Chip Resistor, AEC-Q200 Product overview: ERJ-12SF1783U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1783U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.75W Resistor - 52-ERJ-12SF1783U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.75W Resistor
52-ERJ-12SF1783U
Automotive SMD 0.75W Resistor 52-ERJ-12SF1783U
2010 178kΩ 1% 0.75W SMD Chip Resistor, AEC-Q200 Product overview: ERJ-12SF1783U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1783U can be used for catalog matching and distributor lookup.

2010 178kΩ 1% 0.75W SMD Chip Resistor, AEC-Q200 Product overview: ERJ-12SF1783U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1783U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF1783U
Product Name Automotive SMD 0.75W Resistor
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details