Panasonic SMD 147 Ohm 4W Resistor ERJ-12SF1470U

Description
Res Thick Film 2010 147 Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF1470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 147 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1470U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2010 147 Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF1470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 147 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1470U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 147 Ohm 4W Resistor - 52-ERJ-12SF1470U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 147 Ohm 4W Resistor
52-ERJ-12SF1470U
SMD 147 Ohm 4W Resistor 52-ERJ-12SF1470U
Res Thick Film 2010 147 Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF1470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 147 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1470U can be used for catalog matching and distributor lookup.

Res Thick Film 2010 147 Ohm 1% 3/4W 100ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-12SF1470U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 147 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 147 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1470U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF1470U
Product Name SMD 147 Ohm 4W Resistor
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details