Panasonic Chip Resistor - Surface Mount - ERJ-12SF1201U ERJ-12SF1201U

Description
Manufacturer: Panasonic Win Source Part Number: 918528-ERJ-12SF1201U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ12SF1201U, P1.2KACCT, P1.2KACTR-NDR, P1.2KACTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918528-ERJ-12SF1201U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ12SF1201U, P1.2KACCT, P1.2KACTR-NDR, P1.2KACTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-12SF1201U
918528-ERJ-12SF1201U
Chip Resistor - Surface Mount - ERJ-12SF1201U 918528-ERJ-12SF1201U
Manufacturer: Panasonic Win Source Part Number: 918528-ERJ-12SF1201U Series: ERJ-12S Operating Temperature Range: -55°C ~ 155°C Features: 1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ12SF1201U, P1.2KACCT, P1.2KACTR-NDR, P1.2KACTR

Manufacturer: Panasonic
Win Source Part Number: 918528-ERJ-12SF1201U
Series: ERJ-12S
Operating Temperature Range: -55°C ~ 155°C
Features: 1.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ12SF1201U, P1.2KACCT, P1.2KACTR-NDR, P1.2KACTR

Buy Now Datasheet
SMD 750mW 200V Resistor - 52-ERJ-12SF1201U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750mW 200V Resistor
52-ERJ-12SF1201U
SMD 750mW 200V Resistor 52-ERJ-12SF1201U
1.2kR 1% 2010 SMD Thick Film Resistor, 750mW, 200V Product overview: ERJ-12SF1201U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1201U can be used for catalog matching and distributor lookup.

1.2kR 1% 2010 SMD Thick Film Resistor, 750mW, 200V Product overview: ERJ-12SF1201U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1201U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 918528-ERJ-12SF1201U 52-ERJ-12SF1201U
Product Name Chip Resistor - Surface Mount - ERJ-12SF1201U SMD 750mW 200V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 1200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details