Panasonic RES SMD 10 OHM 1% 3/4W 2010 ERJ-12SF10R0U

Description
RES SMD 10 OHM 1% 3/4W 2010
Datasheet
Description
RES SMD 10 OHM 1% 3/4W 2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 10 OHM 1% 3/4W 2010 - 590-ERJ-12SF10R0U - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 1% 3/4W 2010
590-ERJ-12SF10R0U
RES SMD 10 OHM 1% 3/4W 2010 590-ERJ-12SF10R0U
RES SMD 10 OHM 1% 3/4W 2010

RES SMD 10 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Panasonic - 53W4077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Panasonic
53W4077
Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Panasonic 53W4077
RES, THICK FILM, 10R, 1%, 0.75W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.75W, 2010; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Panasonic - 51W6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Panasonic
51W6828
Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Panasonic 51W6828
RES, THICK FILM, 10R, 1%, 0.75W, 2010, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.75W, 2010, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-12SF10R0U 53W4077 51W6828
Product Name RES SMD 10 OHM 1% 3/4W 2010 Res, Thick Film, 10R, 1%, 0.75W, 2010; Resistance Panasonic Res, Thick Film, 10R, 1%, 0.75W, 2010, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; Surface Mount 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details