Panasonic SMD 750mW 200V Resistor ERJ-12SF1004U

Description
SMD Chip Resistor 2010 1MR 1% 750mW 200V Thick Film Product overview: ERJ-12SF1004U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1004U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor 2010 1MR 1% 750mW 200V Thick Film Product overview: ERJ-12SF1004U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1004U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 750mW 200V Resistor - 52-ERJ-12SF1004U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750mW 200V Resistor
52-ERJ-12SF1004U
SMD 750mW 200V Resistor 52-ERJ-12SF1004U
SMD Chip Resistor 2010 1MR 1% 750mW 200V Thick Film Product overview: ERJ-12SF1004U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1004U can be used for catalog matching and distributor lookup.

SMD Chip Resistor 2010 1MR 1% 750mW 200V Thick Film Product overview: ERJ-12SF1004U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1004U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-12SF1004U
Product Name SMD 750mW 200V Resistor
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers