Panasonic SMD 0.75W 200V Resistor ERJ-12SF1002U

Description
10kR 1% 0.75W 200V SMD Thick Film Resistor Product overview: ERJ-12SF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1002U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 1% 0.75W 200V SMD Thick Film Resistor Product overview: ERJ-12SF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1002U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 200V Resistor - 52-ERJ-12SF1002U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 200V Resistor
52-ERJ-12SF1002U
SMD 0.75W 200V Resistor 52-ERJ-12SF1002U
10kR 1% 0.75W 200V SMD Thick Film Resistor Product overview: ERJ-12SF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1002U can be used for catalog matching and distributor lookup.

10kR 1% 0.75W 200V SMD Thick Film Resistor Product overview: ERJ-12SF1002U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-12SF1002U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-12SF1002U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-12SF1002U
Chip Resistor - Surface Mount ERJ-12SF1002U
RES SMD 10K OHM 1% 3/4W 2010

RES SMD 10K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52-ERJ-12SF1002U ERJ-12SF1002U
Product Name SMD 0.75W 200V Resistor Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details