Panasonic Thick Film Chip Resistor,1812, 1/2W 1% Rohs Compliant Panasonic ERJ-12NF6203U

Description
Thick Film Chip Resistor,1812, 1/2W 1% RoHS Compliant: Yes
Description
Thick Film Chip Resistor,1812, 1/2W 1% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Resistor,1812, 1/2W 1% Rohs Compliant Panasonic - 73AJ4423 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor,1812, 1/2W 1% Rohs Compliant Panasonic
73AJ4423
Thick Film Chip Resistor,1812, 1/2W 1% Rohs Compliant Panasonic 73AJ4423
Thick Film Chip Resistor,1812, 1/2W 1% RoHS Compliant: Yes

Thick Film Chip Resistor,1812, 1/2W 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AJ4423
Product Name Thick Film Chip Resistor,1812, 1/2W 1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details