Panasonic Res, 82K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ823

Description
RES, 82K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:82kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes
Description
RES, 82K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:82kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9888
Res, 82K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9888
RES, 82K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:82kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

RES, 82K, 5%, 5W, AXIAL, METAL OXIDE; Resistance:82kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9888
Product Name Res, 82K, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 82000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details