Panasonic Res, 6K8, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ682

Description
RES, 6K8, 5%, 5W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 5%, 5W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9883
Res, 6K8, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9883
RES, 6K8, 5%, 5W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 6K8, 5%, 5W, AXIAL, METAL OXIDE; Resistance:6.8kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9883
Product Name Res, 6K8, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details