Panasonic Res, 5K6, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic ERG5SJ562

Description
RES, 5K6, 5%, 5W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 5%, 5W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic - 90Y9880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
90Y9880
Res, 5K6, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic 90Y9880
RES, 5K6, 5%, 5W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

RES, 5K6, 5%, 5W, AXIAL, METAL OXIDE; Resistance:5.6kohm; Product Range:ERG Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Oxide; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90Y9880
Product Name Res, 5K6, 5%, 5W, Axial, Metal Oxide; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details